Visual Sound, Inc. EUROPOWER PMH1000

Description
Behringer Audio Ultra-Compact 400-Watt 12-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Though the PMH1000 is our most compact console-style powered mixer -- it also boasts a comprehensive layout. It features 12 channels (4 mono + 4 stereo) plus stereo tape returns and two of the stereo channels have additional mic inputs -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 400-Watt COOLAUDIO amplifier delivers the power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power and incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- the integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH1000 features 6 balanced low-impedance mic inputs (4 are state-of-the-art IMP Invisible Mic Preamps) with low-cut filter and additional channel inserts. All channels feature high-quality 60-mm logarithmic faders for exact level control and input level trim controls and monitor and FX sends and signal and peak LED indicators and channel mute buttons. The dedicated CD/Tape input lets you connect a line-level stereo source while the standby switch instantly mutes all of the mic input channels so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.
Description
Behringer Audio Ultra-Compact 400-Watt 12-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Though the PMH1000 is our most compact console-style powered mixer -- it also boasts a comprehensive layout. It features 12 channels (4 mono + 4 stereo) plus stereo tape returns and two of the stereo channels have additional mic inputs -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 400-Watt COOLAUDIO amplifier delivers the power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power and incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- the integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH1000 features 6 balanced low-impedance mic inputs (4 are state-of-the-art IMP Invisible Mic Preamps) with low-cut filter and additional channel inserts. All channels feature high-quality 60-mm logarithmic faders for exact level control and input level trim controls and monitor and FX sends and signal and peak LED indicators and channel mute buttons. The dedicated CD/Tape input lets you connect a line-level stereo source while the standby switch instantly mutes all of the mic input channels so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH1000 - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH1000
EUROPOWER PMH1000
Behringer Audio Ultra-Compact 400-Watt 12-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Though the PMH1000 is our most compact console-style powered mixer -- it also boasts a comprehensive layout. It features 12 channels (4 mono + 4 stereo) plus stereo tape returns and two of the stereo channels have additional mic inputs -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 400-Watt COOLAUDIO amplifier delivers the power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power and incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- the integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH1000 features 6 balanced low-impedance mic inputs (4 are state-of-the-art IMP Invisible Mic Preamps) with low-cut filter and additional channel inserts. All channels feature high-quality 60-mm logarithmic faders for exact level control and input level trim controls and monitor and FX sends and signal and peak LED indicators and channel mute buttons. The dedicated CD/Tape input lets you connect a line-level stereo source while the standby switch instantly mutes all of the mic input channels so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Behringer Audio

Ultra-Compact 400-Watt 12-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System

Though the PMH1000 is our most compact console-style powered mixer -- it also boasts a comprehensive layout. It features 12 channels (4 mono + 4 stereo) plus stereo tape returns and two of the stereo channels have additional mic inputs -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 400-Watt COOLAUDIO amplifier delivers the power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power and incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- the integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH1000 features 6 balanced low-impedance mic inputs (4 are state-of-the-art IMP Invisible Mic Preamps) with low-cut filter and additional channel inserts. All channels feature high-quality 60-mm logarithmic faders for exact level control and input level trim controls and monitor and FX sends and signal and peak LED indicators and channel mute buttons. The dedicated CD/Tape input lets you connect a line-level stereo source while the standby switch instantly mutes all of the mic input channels so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH1000
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - XD600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details