Visual Sound, Inc. EURORACK MX3242X

Description
Behringer Audio 32/16-Channel 4-Bus Inline Console with Digital Effects Processor EURORACK MX3242X Receives Rave Reviews in International Trade Press Our largest X-rack sports 16 fully inline channels with INVISIBLE MIC PREAMPs and features rarely found in a rack-mountable mixer like 100-mm faders and individual level meters. Six aux sends can be accessed from main channel and tape return path; two are pre/post switchable and four post-fader. The four stereo returns offer flexible routing options. The subgroup channels and main section are also fully outfitted including talkback and independent metering. The built-in effects section delivers 32 algorithms in 24-bit quality to cover all of your basic effects needs.
Description
Behringer Audio 32/16-Channel 4-Bus Inline Console with Digital Effects Processor EURORACK MX3242X Receives Rave Reviews in International Trade Press Our largest X-rack sports 16 fully inline channels with INVISIBLE MIC PREAMPs and features rarely found in a rack-mountable mixer like 100-mm faders and individual level meters. Six aux sends can be accessed from main channel and tape return path; two are pre/post switchable and four post-fader. The four stereo returns offer flexible routing options. The subgroup channels and main section are also fully outfitted including talkback and independent metering. The built-in effects section delivers 32 algorithms in 24-bit quality to cover all of your basic effects needs.

Suppliers

Company
Product
Description
Supplier Links
EURORACK - MX3242X - Visual Sound, Inc.
Broomall, PA, USA
EURORACK
MX3242X
EURORACK MX3242X
Behringer Audio 32/16-Channel 4-Bus Inline Console with Digital Effects Processor EURORACK MX3242X Receives Rave Reviews in International Trade Press Our largest X-rack sports 16 fully inline channels with INVISIBLE MIC PREAMPs and features rarely found in a rack-mountable mixer like 100-mm faders and individual level meters. Six aux sends can be accessed from main channel and tape return path; two are pre/post switchable and four post-fader. The four stereo returns offer flexible routing options. The subgroup channels and main section are also fully outfitted including talkback and independent metering. The built-in effects section delivers 32 algorithms in 24-bit quality to cover all of your basic effects needs.

Behringer Audio

32/16-Channel 4-Bus Inline Console with Digital Effects Processor

EURORACK MX3242X Receives Rave Reviews in International Trade Press Our largest X-rack sports 16 fully inline channels with INVISIBLE MIC PREAMPs and features rarely found in a rack-mountable mixer like 100-mm faders and individual level meters. Six aux sends can be accessed from main channel and tape return path; two are pre/post switchable and four post-fader. The four stereo returns offer flexible routing options. The subgroup channels and main section are also fully outfitted including talkback and independent metering. The built-in effects section delivers 32 algorithms in 24-bit quality to cover all of your basic effects needs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MX3242X
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class A/B Subwoofer Amplifier, 250 W x 1 @ 2 Ω / 175 W x 1 @ 4 Ω - 14.4V - JX250/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details