Visual Sound, Inc. High Gain Mic Preamp - 35 to 75 dB Gain STM-3

Description
RDL, Radio Design Labs The STM-3 is a quality low-noise microphone preamplifier designed for use in surveillance, commercial sound, broadcast, and recording where higher than normal gain is required. The STM-3 is very flexible, with gain adjustment from 45 to 75 dB, two balanced or unbalanced outputs, and available phantom supply input. Its low-distortion and low-noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise, High-Gain, Mic Preamp Adjustable Output Levels High or Low Impedance Mic Inputs Mic Input to Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs
Description
RDL, Radio Design Labs The STM-3 is a quality low-noise microphone preamplifier designed for use in surveillance, commercial sound, broadcast, and recording where higher than normal gain is required. The STM-3 is very flexible, with gain adjustment from 45 to 75 dB, two balanced or unbalanced outputs, and available phantom supply input. Its low-distortion and low-noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise, High-Gain, Mic Preamp Adjustable Output Levels High or Low Impedance Mic Inputs Mic Input to Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs

Suppliers

Company
Product
Description
Supplier Links
High Gain Mic Preamp - 35 to 75 dB Gain - STM-3 - Visual Sound, Inc.
Broomall, PA, USA
High Gain Mic Preamp - 35 to 75 dB Gain
STM-3
High Gain Mic Preamp - 35 to 75 dB Gain STM-3
RDL, Radio Design Labs The STM-3 is a quality low-noise microphone preamplifier designed for use in surveillance, commercial sound, broadcast, and recording where higher than normal gain is required. The STM-3 is very flexible, with gain adjustment from 45 to 75 dB, two balanced or unbalanced outputs, and available phantom supply input. Its low-distortion and low-noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise, High-Gain, Mic Preamp Adjustable Output Levels High or Low Impedance Mic Inputs Mic Input to Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs

RDL, Radio Design Labs

The STM-3 is a quality low-noise microphone preamplifier designed for use in surveillance, commercial sound, broadcast, and recording where higher than normal gain is required. The STM-3 is very flexible, with gain adjustment from 45 to 75 dB, two balanced or unbalanced outputs, and available phantom supply input. Its low-distortion and low-noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads.

  • Low-Noise, High-Gain, Mic Preamp
  • Adjustable Output Levels
  • High or Low Impedance Mic Inputs
  • Mic Input to Line Outputs
  • Two Balanced or Unbalanced Outputs
  • Phantom Capability
  • RF-Filtered Inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-3
Product Name High Gain Mic Preamp - 35 to 75 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details