Visual Sound, Inc. Global 40W Power Amplifier PA40G

Description
Atlas Sound Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC- 240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.
Description
Atlas Sound Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC- 240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Global 40W Power Amplifier
PA40G
Global 40W Power Amplifier PA40G
Atlas Sound Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC- 240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Atlas Sound

Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy systems.

It provides 40W into a 70.7V/100V line and has a balanced line level input via phoenix connector and a summing unbalanced RCA input. Output is to 70.7/100V speaker lines via phoenix connector and additional features include status LEDs, Removable Level Controls with set it and forget it security cover, and a global (100VAC- 240VAC) power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA40G
Product Name Global 40W Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details