Visual Sound, Inc. EURORACK UB2442FX-PRO

Description
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is the big cajuna of the whole UB Series. You get all the features you would expect in an ultra high-quality compact mixer: 16 balanced high-headroom line inputs with dedicated gain controls on stereo channels 13-16 and 10 new state-of-the-art and studio-grade IMP Invisible Mic Preamps and an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. There is also an integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets
Description
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is the big cajuna of the whole UB Series. You get all the features you would expect in an ultra high-quality compact mixer: 16 balanced high-headroom line inputs with dedicated gain controls on stereo channels 13-16 and 10 new state-of-the-art and studio-grade IMP Invisible Mic Preamps and an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. There is also an integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is the big cajuna of the whole UB Series. You get all the features you would expect in an ultra high-quality compact mixer: 16 balanced high-headroom line inputs with dedicated gain controls on stereo channels 13-16 and 10 new state-of-the-art and studio-grade IMP Invisible Mic Preamps and an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. There is also an integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets

Behringer Audio

Ultra Low-Noise Design 24-Input 4-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor

This is the big cajuna of the whole UB Series. You get all the features you would expect in an ultra high-quality compact mixer: 16 balanced high-headroom line inputs with dedicated gain controls on stereo channels 13-16 and 10 new state-of-the-art and studio-grade IMP Invisible Mic Preamps and an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. There is also an integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number UB2442FX-PRO
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V - JX500/1D - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details
Car Audio, Amplifier - GT-RSL - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
View Details