Visual Sound, Inc. Remote Audio/Video Preamp RP41AV

Description
Xantech Corp. The RP41AV is a fully functional infrared remote controlled audio/video preamp. Volume, Bass, Treble, Balance and Mute functions, plus A/V switching, provide all the functions needed for multi-room systems. It features a low noise, low distortion design with greatly increased headroom capability, for highest audio and video performance. The "flat pack" design addresses the need for reduced space requirements as multi-room, multi-zone systems grow in complexity. 4 separate line level A/V inputs, simply labeled 1,2, 3, and 4, accessed in any order from the RC68+ Hand-held Remote/Programmer's infrared commands Separate Volume (Up/Down), Balance (Left/Right), Bass and Treble controls feature continuous adjustment in 2 dB steps, in either direction, all IR controlled Balance, Bass and Treble controls have a Flat function (on the RC68+) for instant return to flat response from any previous setting Separate Mute On and Mute Off functions are included so that you can give a positive command without knowing what the status is. This is very helpful in remote areas when all adjustments are made "blind" without any visual aids for status IR control input port connects to the emitter output of Xantech devices, allowing remote control from keypads, IR receivers, connecting blocks, etc. Tone controls allow Individual "EQ" of each room in multi-zone installations
Description
Xantech Corp. The RP41AV is a fully functional infrared remote controlled audio/video preamp. Volume, Bass, Treble, Balance and Mute functions, plus A/V switching, provide all the functions needed for multi-room systems. It features a low noise, low distortion design with greatly increased headroom capability, for highest audio and video performance. The "flat pack" design addresses the need for reduced space requirements as multi-room, multi-zone systems grow in complexity. 4 separate line level A/V inputs, simply labeled 1,2, 3, and 4, accessed in any order from the RC68+ Hand-held Remote/Programmer's infrared commands Separate Volume (Up/Down), Balance (Left/Right), Bass and Treble controls feature continuous adjustment in 2 dB steps, in either direction, all IR controlled Balance, Bass and Treble controls have a Flat function (on the RC68+) for instant return to flat response from any previous setting Separate Mute On and Mute Off functions are included so that you can give a positive command without knowing what the status is. This is very helpful in remote areas when all adjustments are made "blind" without any visual aids for status IR control input port connects to the emitter output of Xantech devices, allowing remote control from keypads, IR receivers, connecting blocks, etc. Tone controls allow Individual "EQ" of each room in multi-zone installations

Suppliers

Company
Product
Description
Supplier Links
Remote Audio/Video Preamp - RP41AV - Visual Sound, Inc.
Broomall, PA, USA
Remote Audio/Video Preamp
RP41AV
Remote Audio/Video Preamp RP41AV
Xantech Corp. The RP41AV is a fully functional infrared remote controlled audio/video preamp. Volume, Bass, Treble, Balance and Mute functions, plus A/V switching, provide all the functions needed for multi-room systems. It features a low noise, low distortion design with greatly increased headroom capability, for highest audio and video performance. The "flat pack" design addresses the need for reduced space requirements as multi-room, multi-zone systems grow in complexity. 4 separate line level A/V inputs, simply labeled 1,2, 3, and 4, accessed in any order from the RC68+ Hand-held Remote/Programmer's infrared commands Separate Volume (Up/Down), Balance (Left/Right), Bass and Treble controls feature continuous adjustment in 2 dB steps, in either direction, all IR controlled Balance, Bass and Treble controls have a Flat function (on the RC68+) for instant return to flat response from any previous setting Separate Mute On and Mute Off functions are included so that you can give a positive command without knowing what the status is. This is very helpful in remote areas when all adjustments are made "blind" without any visual aids for status IR control input port connects to the emitter output of Xantech devices, allowing remote control from keypads, IR receivers, connecting blocks, etc. Tone controls allow Individual "EQ" of each room in multi-zone installations

Xantech Corp.

The RP41AV is a fully functional infrared remote controlled audio/video preamp. Volume, Bass, Treble, Balance and Mute functions, plus A/V switching, provide all the functions needed for multi-room systems. It features a low noise, low distortion design with greatly increased headroom capability, for highest audio and video performance. The "flat pack" design addresses the need for reduced space requirements as multi-room, multi-zone systems grow in complexity.

  • 4 separate line level A/V inputs, simply labeled 1,2, 3, and 4, accessed in any order from the RC68+ Hand-held Remote/Programmer's infrared commands
  • Separate Volume (Up/Down), Balance (Left/Right), Bass and Treble controls feature continuous adjustment in 2 dB steps, in either direction, all IR controlled
  • Balance, Bass and Treble controls have a Flat function (on the RC68+) for instant return to flat response from any previous setting
  • Separate Mute On and Mute Off functions are included so that you can give a positive command without knowing what the status is. This is very helpful in remote areas when all adjustments are made "blind" without any visual aids for status
  • IR control input port connects to the emitter output of Xantech devices, allowing remote control from keypads, IR receivers, connecting blocks, etc.
  • Tone controls allow Individual "EQ" of each room in multi-zone installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RP41AV
Product Name Remote Audio/Video Preamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details