Visual Sound, Inc. Datasheets for Video Cards

Video cards are used to regulate the data displayed on computer monitors.
Video Cards: Learn more

Product Name Notes
AJA Video AJA-quality standard-definition video capture and playback isn't just for the big guys. The affordably priced XENA LS is the perfect solution for capture, playback and printing video for...
AJA Video Corvid 22 is AJA's answer for independent 2-channel capture or playback of digital uncompressed audio and video I/O with separate LTC, metadata and RS-422 for each channel. Corvid...
AJA Video Running on Windows XP and working under Adobe's Production Studio software, the XENA HS supports both SD and HD Serial Digital Video I/O for capture and playback. XENA...
AJA Video The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames...
AJA Video The XENA 2K video card with 4-lane PCI-express bus interface. The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual...
AJA Video XENA LH offers 10-bit and 8-bit uncompressed video, 2-channel AES and 8-channel embedded audio, analog composite/component video I/O, 2-channel analog audio I/O, 10-bit hardware HD to SD downconversion...
AJA Video XENA LHe offers 10-bit and 8-bit uncompressed video, 2-channel AES and 8-channel embedded audio, analog composite/component video I/O, 2-channel analog audio I/O, 10-bit hardware HD to SD downconversion...
AJA Video XENA LSe supports 10-bit resolution SMPTE SDI, using your choice of many formats (TGA, TIFF, BMP, AVI or QuickTime). Available in PCIe as XENA LSe. AJA-quality standard-definition video...
Blackmagic Design Turbocharge your creativity with DeckLink Studio, the SD/HD broadcast video card that costs hundreds of dollars less than standard definition solutions! DeckLink Studio features SDI, HDMI and enhanced...
Crestron Electronics, Inc. The C2N-MMS-SC is an optional internal scan converter card for the C2N-MMS Video/RGB switcher. Adding the scan converter card enables down-conversion of RGB input signals to NTSC/PAL...
Crestron Electronics, Inc. The DHDC-BNCVID input card is included as a factory-installed component of certain DVPHD Digital Video Processor models. Each DHDC-BNCVID card provides (2) multi-format BNC video inputs.
Crestron Electronics, Inc. The DHDC-QMVI input card is included as a factory-installed component of certain DVPHD Digital Video Processor models. Each DHDC-QMVI card provides (1) QM (QuickMedia) input and (1)...
Crestron Electronics, Inc. The DHDC-RGBO output card is included as a factory-installed component of any DVPHD Digital Video Processor model with DVI and QuickMedia outputs. Each DHDC-RGBO card provides (1)...
Crestron Electronics, Inc. The DHDC-RGBVI input card is included as a factory-installed component of any DVPHD Digital Video Processor model with DVI and 3-BNC video inputs. Each DHDC-RGBVI card provides...
Crestron Electronics, Inc. The DHDC-SDIVI input card is included as a factory-installed component of certain DVPHD Digital Video Processor models. Each DHDC-SDIVI card provides (1) SDI/HD-SDI input and (1) multi-format...
Crestron Electronics, Inc. The TPS-VIDL-1 is a video digitizer card that installs in an Isys lectern/wall mount touchpanel model TPS-6000L, TPS-5000L, or TPS-4500L to enable display of full-motion video in...
Crestron Electronics, Inc. The TPS-VIDL-2 is a dual video digitizer card that installs in an Isys lectern/wall mount touchpanel model TPS-6000L, TPS-5000L, or TPS-4500L to enable simultaneous display of two...
Crestron Electronics, Inc. The TPS-XVGAL is a computer graphics digitizer card that installs in an Isys lectern/wall mount touchpanel model TPS-6000L or TPS-5000L to enable real time display of the...
ESE The PC-273ISA is an interface card for PC computers which receives IRIG-B timecode and provides the Time data on a user-selectable bank of I/O ports. The card also provides...
ESE The PC-273PCI is a PCI Bus interface card for PC computers which receives various IRIG and ASCII timecodes and synchronizes the PC clock via the included software.
ESE The PC-471PCI is a PCI Bus interface card for PC computers which receives SMPTE / EBU or ESE timecodes and synchronizes the PC clock via the included software.
FOR-A Corp. of America A new video card for creating the next-generation HD production environment. Can be used as a chroma keyer and CG processor in a virtual system. High-speed...
Gefen LLC Extend your desktop or laptop to a projector, or simply enjoy a larger main display. The Gefen Mini DisplayPort to DVI Adapter allows you to use an external...
Gefen LLC The rackmountable 8x1 single link/dual link DVI Switcher allows the sharing of a single single link/dual link DVI display with up to 8 computers in a studio or...
LG Electronics, U.S.A IP-CAST™ Network Card 4GB Flash Memory TCP/IP Control and Content Delivery Video Streaming Multi-Format Support (High Definition MPEG-4/2/1, H.264, WM9) SNMP Support HDMI™ Output USB 2.0 1...
Panasonic 480i Down Converter Card for AK-HC931B camera
Panasonic 64K SRAM Setup Card
Panasonic Down converter Card for AK-HC1500G and AK-HC1800G HD Camera. Outputs standard definition in either SDI or analog NTSC. Simultaneous HD-SDI and down converted output.
Panasonic HD-SDI Output Card for 720p/1080i output for AK-HC3500 and AK-HC931B
Panasonic High Capacity, High Speed, and High Reliability... Meeting High-Definition Memory Needs Though roughly the size of a postage stamp, Panasonic SDHC memory cards can store large volumes of data...
Panasonic High Speed Data Transfer This USB Reader/Writer allows fast data transfer of a large volume of content, including high resolution images or MPEG4/MPEG2 videos. With the new LSI system,...
Panasonic The Proxy Encoder Card allows select P2 HD camcorders to record MPEG4 proxy (low-resolution) data onto the card along with full-resolution data. The Proxy Encoder Card allows select P2...
Sony Professional Solutions of America The HFBK-TS1 HDV® interface module (plug-in board), which when used in the HFU-X310 base unit, provides HDV signal outputs when connected to an HDC-X310 camera...
TecNec Distributing
TecNec Distributing Burst DV-2 Analog to Serial Digital Video Converter
TV One with Genlock, PIP, Keying, Mixing, Edge Blending. C2-260 PCI/ISA Card Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality Up-Conversion from standard video...
TV One C2-160 PCI/ISA Card Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats...