Visual Sound, Inc. Audio Line Amplifier - Mono: -14 to 14 dB Gain STA-1M

Description
RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type input stage which will amplify the differential input, regardless of ground reference. The output is capable of driving either high or low impedance loads, and the output may be connected either balanced or unbalanced. RDL's SupplyFlex power input configuration is included in the STA-1M. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/ 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Single-Channel Audio Line Amplifier Balanced or Unbalanced Inputs and Outputs Bridge a Line to Avoid Loading High to Low Impedance Conversion Low to High Impedance Conversion Instrumentation Input to Isolate Ground Loops Precisely Match Audio Levels RDL® SupplyFlex™ Power Input Configuration
Description
RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type input stage which will amplify the differential input, regardless of ground reference. The output is capable of driving either high or low impedance loads, and the output may be connected either balanced or unbalanced. RDL's SupplyFlex power input configuration is included in the STA-1M. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/ 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Single-Channel Audio Line Amplifier Balanced or Unbalanced Inputs and Outputs Bridge a Line to Avoid Loading High to Low Impedance Conversion Low to High Impedance Conversion Instrumentation Input to Isolate Ground Loops Precisely Match Audio Levels RDL® SupplyFlex™ Power Input Configuration

Suppliers

Company
Product
Description
Supplier Links
Audio Line Amplifier - Mono: -14 to 14 dB Gain - STA-1M - Visual Sound, Inc.
Broomall, PA, USA
Audio Line Amplifier - Mono: -14 to 14 dB Gain
STA-1M
Audio Line Amplifier - Mono: -14 to 14 dB Gain STA-1M
RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type input stage which will amplify the differential input, regardless of ground reference. The output is capable of driving either high or low impedance loads, and the output may be connected either balanced or unbalanced. RDL's SupplyFlex power input configuration is included in the STA-1M. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/ 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Single-Channel Audio Line Amplifier Balanced or Unbalanced Inputs and Outputs Bridge a Line to Avoid Loading High to Low Impedance Conversion Low to High Impedance Conversion Instrumentation Input to Isolate Ground Loops Precisely Match Audio Levels RDL® SupplyFlex™ Power Input Configuration

RDL, Radio Design Labs

The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type input stage which will amplify the differential input, regardless of ground reference. The output is capable of driving either high or low impedance loads, and the output may be connected either balanced or unbalanced.
RDL's SupplyFlex power input configuration is included in the STA-1M. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/ 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply.

  • Single-Channel Audio Line Amplifier
  • Balanced or Unbalanced Inputs and Outputs
  • Bridge a Line to Avoid Loading
  • High to Low Impedance Conversion
  • Low to High Impedance Conversion
  • Instrumentation Input to Isolate Ground Loops
  • Precisely Match Audio Levels
  • RDL® SupplyFlex™ Power Input Configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STA-1M
Product Name Audio Line Amplifier - Mono: -14 to 14 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details