Visual Sound, Inc. Pro-Matrix Amplifier PM3180

Description
Bogen Communications, Inc. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities where multiple program and paging inputs need to be distributed to separate areas and automatically switched. The PM3180 provides up to 4 AUX inputs and 2 MIC inputs that can be individually assigned to each amplifier channel (one of the mic inputs can be programmed for telephone paging applications). Each input on a particular channel can also be assigned a priority level; the amp channel will then automatically switch inputs based on input activity. Microphones can be assigned to the highest priority levels: 1 or 2; and aux sources to levels 3, 4, 5, or 6. For example, a paging microphone can be assigned priority level 1, a jukebox to level 3, and a radio to level 4. In this configuration, the radio will play until the jukebox becomes active; both inputs are overridden when the page microphone is activated. The three integrated amplifier channels are rated at 100, 60, and 20 watts. All amplifiers have separate 4- and 8-ohm outputs as well as 25 and 70 volt taps. Audio processing inserts are also included for each amp channel to facilitate the connection of external signal processing equipment. Adjustable input trim controls adjust for differing audio source input levels. *100W, 60W, & 20W amplifier channels. *8-ohm, 70V, & 25V transformer coupled outputs; 4-ohm direct output. *Audio inserts for connection to external signal processing equipment. *Auto-switching of inputs based on custom assigned priorities and input audio activity. *Password-protected system settings for consistent, foolproof operation. *.
Description
Bogen Communications, Inc. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities where multiple program and paging inputs need to be distributed to separate areas and automatically switched. The PM3180 provides up to 4 AUX inputs and 2 MIC inputs that can be individually assigned to each amplifier channel (one of the mic inputs can be programmed for telephone paging applications). Each input on a particular channel can also be assigned a priority level; the amp channel will then automatically switch inputs based on input activity. Microphones can be assigned to the highest priority levels: 1 or 2; and aux sources to levels 3, 4, 5, or 6. For example, a paging microphone can be assigned priority level 1, a jukebox to level 3, and a radio to level 4. In this configuration, the radio will play until the jukebox becomes active; both inputs are overridden when the page microphone is activated. The three integrated amplifier channels are rated at 100, 60, and 20 watts. All amplifiers have separate 4- and 8-ohm outputs as well as 25 and 70 volt taps. Audio processing inserts are also included for each amp channel to facilitate the connection of external signal processing equipment. Adjustable input trim controls adjust for differing audio source input levels. *100W, 60W, & 20W amplifier channels. *8-ohm, 70V, & 25V transformer coupled outputs; 4-ohm direct output. *Audio inserts for connection to external signal processing equipment. *Auto-switching of inputs based on custom assigned priorities and input audio activity. *Password-protected system settings for consistent, foolproof operation. *.

Suppliers

Company
Product
Description
Supplier Links
Pro-Matrix Amplifier - PM3180 - Visual Sound, Inc.
Broomall, PA, USA
Pro-Matrix Amplifier
PM3180
Pro-Matrix Amplifier PM3180
Bogen Communications, Inc. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities where multiple program and paging inputs need to be distributed to separate areas and automatically switched. The PM3180 provides up to 4 AUX inputs and 2 MIC inputs that can be individually assigned to each amplifier channel (one of the mic inputs can be programmed for telephone paging applications). Each input on a particular channel can also be assigned a priority level; the amp channel will then automatically switch inputs based on input activity. Microphones can be assigned to the highest priority levels: 1 or 2; and aux sources to levels 3, 4, 5, or 6. For example, a paging microphone can be assigned priority level 1, a jukebox to level 3, and a radio to level 4. In this configuration, the radio will play until the jukebox becomes active; both inputs are overridden when the page microphone is activated. The three integrated amplifier channels are rated at 100, 60, and 20 watts. All amplifiers have separate 4- and 8-ohm outputs as well as 25 and 70 volt taps. Audio processing inserts are also included for each amp channel to facilitate the connection of external signal processing equipment. Adjustable input trim controls adjust for differing audio source input levels. *100W, 60W, & 20W amplifier channels. *8-ohm, 70V, & 25V transformer coupled outputs; 4-ohm direct output. *Audio inserts for connection to external signal processing equipment. *Auto-switching of inputs based on custom assigned priorities and input audio activity. *Password-protected system settings for consistent, foolproof operation. *.

Bogen Communications, Inc.

The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities.

The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities where multiple program and paging inputs need to be distributed to separate areas and automatically switched. The PM3180 provides up to 4 AUX inputs and 2 MIC inputs that can be individually assigned to each amplifier channel (one of the mic inputs can be programmed for telephone paging applications). Each input on a particular channel can also be assigned a priority level; the amp channel will then automatically switch inputs based on input activity. Microphones can be assigned to the highest priority levels: 1 or 2; and aux sources to levels 3, 4, 5, or 6. For example, a paging microphone can be assigned priority level 1, a jukebox to level 3, and a radio to level 4. In this configuration, the radio will play until the jukebox becomes active; both inputs are overridden when the page microphone is activated. The three integrated amplifier channels are rated at 100, 60, and 20 watts. All amplifiers have separate 4- and 8-ohm outputs as well as 25 and 70 volt taps. Audio processing inserts are also included for each amp channel to facilitate the connection of external signal processing equipment. Adjustable input trim controls adjust for differing audio source input levels. *100W, 60W, & 20W amplifier channels. *8-ohm, 70V, & 25V transformer coupled outputs; 4-ohm direct output. *Audio inserts for connection to external signal processing equipment. *Auto-switching of inputs based on custom assigned priorities and input audio activity. *Password-protected system settings for consistent, foolproof operation. *.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PM3180
Product Name Pro-Matrix Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE2 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details