Visual Sound, Inc. Switched Mic Preamp - 35 to 65 dB Gain STM-2X

Description
RDL, Radio Design Labs The STM-2X is the choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control. The STM-2X is the ideal choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control, particularly if condenser microphones are used. Quiet Switching of Condenser Microphone Remote Microphone Soft-Switching Switch a Mic-Level Source to a Mic or Line Level Output Remote Toggle Switch or Push-to-Talk Button Adjustable Preset Gain on Microphone Source
Description
RDL, Radio Design Labs The STM-2X is the choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control. The STM-2X is the ideal choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control, particularly if condenser microphones are used. Quiet Switching of Condenser Microphone Remote Microphone Soft-Switching Switch a Mic-Level Source to a Mic or Line Level Output Remote Toggle Switch or Push-to-Talk Button Adjustable Preset Gain on Microphone Source

Suppliers

Company
Product
Description
Supplier Links
Switched Mic Preamp - 35 to 65 dB Gain - STM-2X - Visual Sound, Inc.
Broomall, PA, USA
Switched Mic Preamp - 35 to 65 dB Gain
STM-2X
Switched Mic Preamp - 35 to 65 dB Gain STM-2X
RDL, Radio Design Labs The STM-2X is the choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control. The STM-2X is the ideal choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control, particularly if condenser microphones are used. Quiet Switching of Condenser Microphone Remote Microphone Soft-Switching Switch a Mic-Level Source to a Mic or Line Level Output Remote Toggle Switch or Push-to-Talk Button Adjustable Preset Gain on Microphone Source

RDL, Radio Design Labs

The STM-2X is the choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control.

The STM-2X is the ideal choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control, particularly if condenser microphones are used.

  • Quiet Switching of Condenser Microphone
  • Remote Microphone Soft-Switching
  • Switch a Mic-Level Source to a Mic or Line Level Output
  • Remote Toggle Switch or Push-to-Talk Button
  • Adjustable Preset Gain on Microphone Source
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-2X
Product Name Switched Mic Preamp - 35 to 65 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-8150CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 150 watts
Number of Channels 8 #
View Details