Visual Sound, Inc. Remote Control DSP Module for TG-Series Amplifiers RCM-26

Description
Electro-Voice The RCM-26 remote control module adds an extensive suite of state-of-the-art DSP, as well as the most advanced supervision and monitoring system available.A full compliment of IIR filters, signal routing, level control, compression and limiting are provided, as well as linear phase FIR filters and zero-latency FIR filters to provide the ultimate in loudspeaker optimization. Multiple presets can be stored and loaded, and all parameters are fully adjustable offline or online in real-time. Through the IRIS-Net interface, a complete set of monitoring and supervision features are at your fingertips, including VU metering, power consumption, temperature, amplifier status, load monitoring, and status. IRIS-Net also provides EV's unique one-button system check, allowing operators to monitor the state and status of all amplifiers and loudspeakers in a matter of seconds with a single click of a button. The RCM-26 also offers an AES3 (AES/EBU) input, which allows two channels of digital audio to be fed directly into the amplifier without the need for additional A/D conversion. A loop-through connector is also provided for the cascading of multiple devices. The RCM-26 and Tour Grade Series of amplifiers set a new standard for power, processing, and control in the most demanding applications.
Description
Electro-Voice The RCM-26 remote control module adds an extensive suite of state-of-the-art DSP, as well as the most advanced supervision and monitoring system available.A full compliment of IIR filters, signal routing, level control, compression and limiting are provided, as well as linear phase FIR filters and zero-latency FIR filters to provide the ultimate in loudspeaker optimization. Multiple presets can be stored and loaded, and all parameters are fully adjustable offline or online in real-time. Through the IRIS-Net interface, a complete set of monitoring and supervision features are at your fingertips, including VU metering, power consumption, temperature, amplifier status, load monitoring, and status. IRIS-Net also provides EV's unique one-button system check, allowing operators to monitor the state and status of all amplifiers and loudspeakers in a matter of seconds with a single click of a button. The RCM-26 also offers an AES3 (AES/EBU) input, which allows two channels of digital audio to be fed directly into the amplifier without the need for additional A/D conversion. A loop-through connector is also provided for the cascading of multiple devices. The RCM-26 and Tour Grade Series of amplifiers set a new standard for power, processing, and control in the most demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Remote Control DSP Module for TG-Series Amplifiers - RCM-26 - Visual Sound, Inc.
Broomall, PA, USA
Remote Control DSP Module for TG-Series Amplifiers
RCM-26
Remote Control DSP Module for TG-Series Amplifiers RCM-26
Electro-Voice The RCM-26 remote control module adds an extensive suite of state-of-the-art DSP, as well as the most advanced supervision and monitoring system available.A full compliment of IIR filters, signal routing, level control, compression and limiting are provided, as well as linear phase FIR filters and zero-latency FIR filters to provide the ultimate in loudspeaker optimization. Multiple presets can be stored and loaded, and all parameters are fully adjustable offline or online in real-time. Through the IRIS-Net interface, a complete set of monitoring and supervision features are at your fingertips, including VU metering, power consumption, temperature, amplifier status, load monitoring, and status. IRIS-Net also provides EV's unique one-button system check, allowing operators to monitor the state and status of all amplifiers and loudspeakers in a matter of seconds with a single click of a button. The RCM-26 also offers an AES3 (AES/EBU) input, which allows two channels of digital audio to be fed directly into the amplifier without the need for additional A/D conversion. A loop-through connector is also provided for the cascading of multiple devices. The RCM-26 and Tour Grade Series of amplifiers set a new standard for power, processing, and control in the most demanding applications.

Electro-Voice

The RCM-26 remote control module adds an extensive suite of state-of-the-art DSP, as well as the most advanced supervision and monitoring system available.A full compliment of IIR filters, signal routing, level control, compression and limiting are provided, as well as linear phase FIR filters and zero-latency FIR filters to provide the ultimate in loudspeaker optimization. Multiple presets can be stored and loaded, and all parameters are fully adjustable offline or online in real-time. Through the IRIS-Net interface, a complete set of monitoring and supervision features are at your fingertips, including VU metering, power consumption, temperature, amplifier status, load monitoring, and status. IRIS-Net also provides EV's unique one-button system check, allowing operators to monitor the state and status of all amplifiers and loudspeakers in a matter of seconds with a single click of a button. The RCM-26 also offers an AES3 (AES/EBU) input, which allows two channels of digital audio to be fed directly into the amplifier without the need for additional A/D conversion. A loop-through connector is also provided for the cascading of multiple devices. The RCM-26 and Tour Grade Series of amplifiers set a new standard for power, processing, and control in the most demanding applications.

Supplier's Site
PowerH Series Power Amplifier - RCM-26 - Visual Sound, Inc.
Broomall, PA, USA
PowerH Series Power Amplifier
RCM-26
PowerH Series Power Amplifier RCM-26
Dynacord The RCM-26 is a dual-channel digital controller module for live sound, PA and fixed installation. It offers all conventional signal-processing functions such as parametric equalizers, crossovers, delays, compressors and limiters. The RCM-26 is a dual-channel digital controller module for live sound, PA and fixed installation. It offers all conventional signal-processing functions such as parametric equalizers, crossovers, delays, compressors and limiters. It also makes available linear phase FIR filters, zero-latency FIR filters and digital loudspeaker protection algorithms to permit the dynamic range of the amplifier to be exploited to the full potential. In addition to the electronically balanced analogue inputs, digital inputs in AES3(AES/EBU) format are on board. Using the CAN bus, networks of up to 250 power amplifiers can be realized. Additional interfaces include the RS-232 interface for media control and the Control Port with freely programmable control inputs and outputs (GPIO). Despite its compact dimensions, the RCM-26 is unmatched in terms of its capabilities and audio performance. The IRIS-Net™ Remote Control Module RCM-26 extends the functionality of PowerH power amplifiers by providing: Remote supervision and remote control AES3 (AES/EBU) digital inputs Digital signal processing Advanced loudspeaker protection algorithms System integration and networking Linear 24 Bit AD/DA converters, Sigma-Delta, 128 x oversampling Dynamic range > 116 dB 96 kHz sample rate, 48 kHz optional THD+N < 0,005% 2 DSPs 150 MHz / 300 MIPS computing power 48 Bit double-precision algorithms

Dynacord

The RCM-26 is a dual-channel digital controller module for live sound, PA and fixed installation. It offers all conventional signal-processing functions such as parametric equalizers, crossovers, delays, compressors and limiters.

The RCM-26 is a dual-channel digital controller module for live sound, PA and fixed installation.
It offers all conventional signal-processing functions such as parametric equalizers, crossovers, delays, compressors and limiters. It also makes available linear phase FIR filters, zero-latency FIR filters and digital loudspeaker protection algorithms to permit the dynamic range of the amplifier to be exploited to the full potential. In addition to the electronically balanced analogue inputs, digital inputs in AES3(AES/EBU) format are on board. Using the CAN bus, networks of up to 250 power amplifiers can be realized. Additional interfaces include the RS-232 interface for media control and the Control Port with freely programmable control inputs and outputs (GPIO). Despite its compact dimensions, the RCM-26 is unmatched in terms of its capabilities and audio performance.

  • The IRIS-Net™ Remote Control Module RCM-26 extends the functionality of PowerH power amplifiers by providing:
  • Remote supervision and remote control
  • AES3 (AES/EBU) digital inputs
  • Digital signal processing
  • Advanced loudspeaker protection algorithms
  • System integration and networking
  • Linear 24 Bit AD/DA converters, Sigma-Delta, 128 x oversampling
  • Dynamic range > 116 dB
  • 96 kHz sample rate, 48 kHz optional
  • THD+N < 0,005%
  • 2 DSPs 150 MHz / 300 MIPS computing power
  • 48 Bit double-precision algorithms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RCM-26
Product Name Remote Control DSP Module for TG-Series Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP1120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details