Visual Sound, Inc. EUROPOWER PMH3000

Description
Behringer Audio Ultra-Compact 2 x 400-Watt 16-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Designed for a multitude of applications -- the PMH3000 is our mid-sized console-style powered mixer that arms you for anything from standard ensembles to full-blown multimedia events. It features 16 channels (8 mono + 4 stereo) plus stereo tape returns and two monitor paths and extremely flexible I/O options. The 2 x 400-Watt COOLAUDIO amplifier will easily handle a large audience. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- an integrated Voice Canceller which removes vocals for karaoke applications -- a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and faders for precise level control of mono and main 1 and monitor 1 & 2 buses. The integrated mono output can be used to feed an external subwoofer. Stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors are also on board. The PMH3000 features 8 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps and low-cut filter and additional channel inserts plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and dual monitor sends and FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors on channels 9 - 12. The dedicated CD/Tape input allows you to connect a line-level stereo source so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.
Description
Behringer Audio Ultra-Compact 2 x 400-Watt 16-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Designed for a multitude of applications -- the PMH3000 is our mid-sized console-style powered mixer that arms you for anything from standard ensembles to full-blown multimedia events. It features 16 channels (8 mono + 4 stereo) plus stereo tape returns and two monitor paths and extremely flexible I/O options. The 2 x 400-Watt COOLAUDIO amplifier will easily handle a large audience. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- an integrated Voice Canceller which removes vocals for karaoke applications -- a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and faders for precise level control of mono and main 1 and monitor 1 & 2 buses. The integrated mono output can be used to feed an external subwoofer. Stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors are also on board. The PMH3000 features 8 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps and low-cut filter and additional channel inserts plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and dual monitor sends and FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors on channels 9 - 12. The dedicated CD/Tape input allows you to connect a line-level stereo source so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH3000 - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH3000
EUROPOWER PMH3000
Behringer Audio Ultra-Compact 2 x 400-Watt 16-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Designed for a multitude of applications -- the PMH3000 is our mid-sized console-style powered mixer that arms you for anything from standard ensembles to full-blown multimedia events. It features 16 channels (8 mono + 4 stereo) plus stereo tape returns and two monitor paths and extremely flexible I/O options. The 2 x 400-Watt COOLAUDIO amplifier will easily handle a large audience. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- an integrated Voice Canceller which removes vocals for karaoke applications -- a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and faders for precise level control of mono and main 1 and monitor 1 & 2 buses. The integrated mono output can be used to feed an external subwoofer. Stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors are also on board. The PMH3000 features 8 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps and low-cut filter and additional channel inserts plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and dual monitor sends and FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors on channels 9 - 12. The dedicated CD/Tape input allows you to connect a line-level stereo source so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Behringer Audio

Ultra-Compact 2 x 400-Watt 16-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System

Designed for a multitude of applications -- the PMH3000 is our mid-sized console-style powered mixer that arms you for anything from standard ensembles to full-blown multimedia events. It features 16 channels (8 mono + 4 stereo) plus stereo tape returns and two monitor paths and extremely flexible I/O options. The 2 x 400-Watt COOLAUDIO amplifier will easily handle a large audience. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround sound effect -- an integrated Voice Canceller which removes vocals for karaoke applications -- a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters and faders for precise level control of mono and main 1 and monitor 1 & 2 buses. The integrated mono output can be used to feed an external subwoofer. Stereo power amp inserts and Phones/Ctrl R output with dedicated level control for headphones or powered monitors are also on board. The PMH3000 features 8 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps and low-cut filter and additional channel inserts plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and dual monitor sends and FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors on channels 9 - 12. The dedicated CD/Tape input allows you to connect a line-level stereo source so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH3000
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details