Schaffner EMC Inc. Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Page: 1 2
Product Name Notes
Compact filter solution for single-phase motor drive applications Industrial grade safety terminal blocks Designed to meet EN 55011/14/22 Compliant with IEC 60950 Leakage current : 4.9 to 11 mA Operating...
Compact state-of-the-art filter concept Light weight plastic enclosure design Minimized filter leakage current Hinged safety covers Revolutionary embedded filter terminals Chassis or DIN-rail mounting option Selectable performance level Environmental friendly...
Compact, space-saving design, optimized for industrial machinery Combines high attenuation performance with low leakage current Performance according to the machine tool standard EN 50370-1 Increases also the immunity if operated...
Complies with IEC/EN 60601-1 Rated currents up to 10 A Single or dual-fuse holder Fuses Ø 5 x 20 mm 2-pole rocker switch General purpose application Optional earth line choke...
Excellent filter performance for applications with high interference levels Filters for two-phase supply up to 2x 520 VAC (P-P) available Fast and comfortable snap-in installation on popular TS 35 DIN-rails...
Exceptional broadband attenuation performance from 10 kHz up to 30 MHz Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only) Slim and user-friendly book-style design...
Full functionality with RCDs according to IEC 61008 and new VDE 0664-110* Compatible with 30 mA RCDs up to 30 m motor cable for electric shock protection according to IEC...
High current 3-phase filter up to 2300A Extremly compact and light weight design Minimum installation foot print Performance optimised for standard purpose applications FN 3310 series without Cy capacitors to...
High performance filter for extremely noisy applications Ideal for the latest regenerative drives (with additional line-impedance) Significantly improves the reliability and immunity of installations Enables compliance with Class B limits...
Industry standard EMC solution for three-phase PDS filtering Slim space-saving book-style housing Solid safety connector blocks or optional wire output connections Excellent attenuation performance HV versions for up to 690...
Light weight plastic enclosure design Very low filter leakage current Hinged safety covers Embedded filter terminals Different performance levels Environmental friendly design without potting compound Leakage current (B types) :...
New: solid safety connector blocks available for the whole range Exceptional attenuation performance from 150 kHz to 30 MHz Excellent saturation resistance up to 50 m cable length Most compact...
Now available up to 600 A Compact, space-saving design, optimized for industrial machinery Combines exceptional attenuation with low leakage current Suitable for machines in mixed/domestic environments (Class A/B) Increases also...
Off-the-shelf high power filter for rated currents up to 2500 A HV versions designed for 690 VAC IT power networks Busbars for convenient and universal electrical connection Protective plastic covers...
Rated currents from 1 to 10 A Compact housing Optional overvoltage protection (Z type) Operating frequency : 0 to 400 Hz Performance : standard
Rated currents from 1 to 10 A Dual-stage filter Compact housing Integrated earth line choke Leakage current : 734 to 867 mA Operating frequency : 0 to 400 Hz Performance...
Rated currents from 1 to 16 A High differential and common-mode attenuation Good low frequency attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734...
Rated currents from 1 to 30 A High differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage...
Rated currents from 1 to 30 A High performance filter attenuation High differential-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage...
Rated currents from 1 to 30 A Two-stage filter Very high differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type)...
Rated currents from 1 to 36 A High differential and common-mode attenuation High frequency attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to...
Rated currents from 1 to 60 A General purpose filtering performance Optional medical versions (B type) Optional safety versions (A type) Leakage current : 0.74 mA Leakage current (A types)...
Rated currents from 1 to 60 A High differential-mode attenuation Optional medical version (B type) Optional safety version (A type) Leakage current : 0.74 mA Leakage current (A types) :...
Reduces conducted emissions towards the solar panel Reduces the probability of EMI radiation off the solar panel Helps to prevent pre-mature panel aging because of HF leakage currents Helps to...
Reduces conducted emissions towards the solar panel Reduces the probability of EMI radiation off the solar panel Helps to prevent premature panel aging Helps to meet international EMC regulations Most...
Very compact and light weight design requiring minimum space Easy, time-saving installation and contacting Protective covers as optional accessory available Attenuation performance according to EN 61800-3/A11 Leakage current : 26.4...

Next >>