Schaffner EMC Inc. Filter, Three Phase, 250A, 520Vac; Current Rating Schaffner FN3270H-250-99

Description
FILTER, THREE PHASE, 250A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
FILTER, THREE PHASE, 250A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Three Phase, 250A, 520Vac; Current Rating Schaffner - 72Y5280 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Three Phase, 250A, 520Vac; Current Rating Schaffner
72Y5280
Filter, Three Phase, 250A, 520Vac; Current Rating Schaffner 72Y5280
FILTER, THREE PHASE, 250A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes

FILTER, THREE PHASE, 250A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 72Y5280
Product Name Filter, Three Phase, 250A, 520Vac; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details