Schaffner EMC Inc. Power Line Filter, Emi, 50A, Tb; Filter Applications Schaffner FN3120H-50-53

Description
POWER LINE FILTER, EMI, 50A, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3120 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 50A, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3120 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 50A, Tb; Filter Applications Schaffner - 01J2807 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 50A, Tb; Filter Applications Schaffner
01J2807
Power Line Filter, Emi, 50A, Tb; Filter Applications Schaffner 01J2807
POWER LINE FILTER, EMI, 50A, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3120 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 50A, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3120 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01J2807
Product Name Power Line Filter, Emi, 50A, Tb; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details