Schaffner EMC Inc. Power Entry Module; Current Rating Schaffner FN282-4-06

Description
POWER ENTRY MODULE; Current Rating:4.8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug; No. of Outlets:1 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Current Rating:4.8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug; No. of Outlets:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Current Rating Schaffner - 93K7554 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Current Rating Schaffner
93K7554
Power Entry Module; Current Rating Schaffner 93K7554
POWER ENTRY MODULE; Current Rating:4.8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug; No. of Outlets:1 RoHS Compliant: Yes

POWER ENTRY MODULE; Current Rating:4.8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug; No. of Outlets:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93K7554
Product Name Power Entry Module; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 10EK3-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers