Schaffner EMC Inc. EMC/EMI Filter FN 3100

Description
Exceptional broadband attenuation performance from 10 kHz up to 30 MHz Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only) Slim and user-friendly book-style design with touch-safe terminal blocks for minimum space and maximum safety Enables compliance with Class B limits Leakage current : 48.9 to 71.5 mA Motor power : 22 to 160 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 35 to 300 A Voltage : ≤ 520 V
Datasheet
Description
Exceptional broadband attenuation performance from 10 kHz up to 30 MHz Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only) Slim and user-friendly book-style design with touch-safe terminal blocks for minimum space and maximum safety Enables compliance with Class B limits Leakage current : 48.9 to 71.5 mA Motor power : 22 to 160 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 35 to 300 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC/EMI Filter - FN 3100 - Schaffner EMC Inc.
Edison, NJ, USA
EMC/EMI Filter
FN 3100
EMC/EMI Filter FN 3100
Exceptional broadband attenuation performance from 10 kHz up to 30 MHz Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only) Slim and user-friendly book-style design with touch-safe terminal blocks for minimum space and maximum safety Enables compliance with Class B limits Leakage current : 48.9 to 71.5 mA Motor power : 22 to 160 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 35 to 300 A Voltage : ≤ 520 V
  • Exceptional broadband attenuation performance from 10 kHz up to 30 MHz
  • Equally suitable for conventional and regenerative motor drives (latter with additional line reactor only)
  • Slim and user-friendly book-style design with touch-safe terminal blocks for minimum space and maximum safety
  • Enables compliance with Class B limits

Leakage current : 48.9 to 71.5 mA
Motor power : 22 to 160 kW
Operating frequency : 0 to 60 Hz
Performance : high, very high
Rated Current : 35 to 300 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3100
Product Name EMC/EMI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1678330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details