Schaffner EMC Inc. Power Line Filter, Emi, 6A, 250Vac; Filter Applications Schaffner FN2030M-6-06

Description
POWER LINE FILTER, EMI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 6A, 250Vac; Filter Applications Schaffner - 24AC5790 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 6A, 250Vac; Filter Applications Schaffner
24AC5790
Power Line Filter, Emi, 6A, 250Vac; Filter Applications Schaffner 24AC5790
POWER LINE FILTER, EMI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5790
Product Name Power Line Filter, Emi, 6A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products