Schaffner EMC Inc. Rfi Power Line Filter, 50A, 400Ua; Filter Applications Schaffner FN3025HL-50-72

Description
RFI POWER LINE FILTER, 50A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 50A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 50A, 400Ua; Filter Applications Schaffner - 33M8451 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 50A, 400Ua; Filter Applications Schaffner
33M8451
Rfi Power Line Filter, 50A, 400Ua; Filter Applications Schaffner 33M8451
RFI POWER LINE FILTER, 50A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 50A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33M8451
Product Name Rfi Power Line Filter, 50A, 400Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245308 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details