Schaffner EMC Inc. Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner FN2500-20-07-C13

Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner - 62AK1271 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
62AK1271
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner 62AK1271
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1271
Product Name Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1438-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details