Schaffner EMC Inc. Rfi Power Line Filter, 80A, 29.4Ma; Filter Applications Schaffner FN3270H-80-35

Description
RFI POWER LINE FILTER, 80A, 29.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 80A, 29.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 80A, 29.4Ma; Filter Applications Schaffner - 60K9750 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 80A, 29.4Ma; Filter Applications Schaffner
60K9750
Rfi Power Line Filter, 80A, 29.4Ma; Filter Applications Schaffner 60K9750
RFI POWER LINE FILTER, 80A, 29.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

RFI POWER LINE FILTER, 80A, 29.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9750
Product Name Rfi Power Line Filter, 80A, 29.4Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details