Schaffner EMC Inc. Pem Filter 2 Fuse 10A Medical Vertical; Product Range Schaffner FN282B-10-06

Description
PEM FILTER 2 FUSE 10A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 2 FUSE 10A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 2 Fuse 10A Medical Vertical; Product Range Schaffner - 87X8744 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 10A Medical Vertical; Product Range Schaffner
87X8744
Pem Filter 2 Fuse 10A Medical Vertical; Product Range Schaffner 87X8744
PEM FILTER 2 FUSE 10A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PEM FILTER 2 FUSE 10A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8744
Product Name Pem Filter 2 Fuse 10A Medical Vertical; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers