Schaffner EMC Inc. Power Line Filter, 3 Phase, 16A, 0.033A; Current Rating Schaffner FN3258H-16-44

Description
POWER LINE FILTER, 3 PHASE, 16A, 0.033A; Current Rating:16A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 16A, 0.033A; Current Rating:16A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 16A, 0.033A; Current Rating Schaffner - 76Y3142 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 0.033A; Current Rating Schaffner
76Y3142
Power Line Filter, 3 Phase, 16A, 0.033A; Current Rating Schaffner 76Y3142
POWER LINE FILTER, 3 PHASE, 16A, 0.033A; Current Rating:16A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 0.033A; Current Rating:16A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 76Y3142
Product Name Power Line Filter, 3 Phase, 16A, 0.033A; Current Rating Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details