Schaffner FN3256H-36-33 EMI Filter
POWER LINE FILTER, 36A, 1mA; Filter Applications:General
FILTER, 3 PHASE, 36A; Current Rating:36A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:FN 3256 Series; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 7662655 | 88H2744 |
| Product Name | Power Line Filters | Power Line Filter, 36A, 1Ma; Filter Applications Schaffner |
| Filter Type | Three Phase | Three Phase |