Schaffner EMC Inc. Power Line Filter, Emi, 20A, 250Vac; Filter Applications Schaffner FN2090LL-20-08

Description
POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 20A, 250Vac; Filter Applications Schaffner - 24AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 20A, 250Vac; Filter Applications Schaffner
24AC5801
Power Line Filter, Emi, 20A, 250Vac; Filter Applications Schaffner 24AC5801
POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5801
Product Name Power Line Filter, Emi, 20A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details