Schaffner EMC Inc. Two-Stage Filter, Emi, 4Mh, 16A; Filter Applications Schaffner FN2090A-16-06

Description
TWO-STAGE FILTER, EMI, 4MH, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet
Description
TWO-STAGE FILTER, EMI, 4MH, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Stage Filter, Emi, 4Mh, 16A; Filter Applications Schaffner - 06M7306 - Newark, An Avnet Company
Chicago, IL, United States
Two-Stage Filter, Emi, 4Mh, 16A; Filter Applications Schaffner
06M7306
Two-Stage Filter, Emi, 4Mh, 16A; Filter Applications Schaffner 06M7306
TWO-STAGE FILTER, EMI, 4MH, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

TWO-STAGE FILTER, EMI, 4MH, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06M7306
Product Name Two-Stage Filter, Emi, 4Mh, 16A; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEMS10AFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details