Schaffner EMC Inc. Power Line Filter, 3 Phase, 7A, 480Vac; Current Rating Schaffner FN258-7-29

Description
POWER LINE FILTER, 3 PHASE, 7A, 480VAC; Current Rating:7A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:16.5mA; Product Range:FN258 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 7A, 480VAC; Current Rating:7A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:16.5mA; Product Range:FN258 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 7A, 480Vac; Current Rating Schaffner - 38AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 7A, 480Vac; Current Rating Schaffner
38AC1110
Power Line Filter, 3 Phase, 7A, 480Vac; Current Rating Schaffner 38AC1110
POWER LINE FILTER, 3 PHASE, 7A, 480VAC; Current Rating:7A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:16.5mA; Product Range:FN258 Series; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 7A, 480VAC; Current Rating:7A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:16.5mA; Product Range:FN258 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38AC1110
Product Name Power Line Filter, 3 Phase, 7A, 480Vac; Current Rating Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Single Phase Filters - 1-6609028-0 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 5 amps
View Details