Schaffner EMC Inc. Rfi Power Line Filter, 130A, 30Ma; Filter Applications Schaffner FN258-130-35

Description
RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 130A, 30Ma; Filter Applications Schaffner - 50B6991 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 130A, 30Ma; Filter Applications Schaffner
50B6991
Rfi Power Line Filter, 130A, 30Ma; Filter Applications Schaffner 50B6991
RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 50B6991
Product Name Rfi Power Line Filter, 130A, 30Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details