Schaffner EMC Inc. Power Line Filter, Emi/rfi, 30A, Tb; Filter Applications Schaffner FN3026HP-30-71

Description
POWER LINE FILTER, EMI/RFI, 30A, TB; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 30A, TB; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 30A, Tb; Filter Applications Schaffner - 34M6238 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 30A, Tb; Filter Applications Schaffner
34M6238
Power Line Filter, Emi/rfi, 30A, Tb; Filter Applications Schaffner 34M6238
POWER LINE FILTER, EMI/RFI, 30A, TB; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 30A, TB; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 34M6238
Product Name Power Line Filter, Emi/rfi, 30A, Tb; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filter, 3 Phase, 150A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4219 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details