Schaffner EMC Inc. Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner FN258-55-07

Description
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner - 85K8061 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner
85K8061
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner 85K8061
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8061
Product Name Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products