Schaffner EMC Inc. Compact Filtered Power Entry Module FN 280

Description
Complies with IEC/EN 60601-1 Rated currents up to 10 A Single or dual-fuse holder Fuses ø 5 x 20 mm 2-pole rocker switch General purpose application Optional earth line choke (E type) Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Complies with IEC/EN 60601-1 Rated currents up to 10 A Single or dual-fuse holder Fuses ø 5 x 20 mm 2-pole rocker switch General purpose application Optional earth line choke (E type) Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Filtered Power Entry Module - FN 280 - Schaffner EMC Inc.
Edison, NJ, USA
Compact Filtered Power Entry Module
FN 280
Compact Filtered Power Entry Module FN 280
Complies with IEC/EN 60601-1 Rated currents up to 10 A Single or dual-fuse holder Fuses ø 5 x 20 mm 2-pole rocker switch General purpose application Optional earth line choke (E type) Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Complies with IEC/EN 60601-1
  • Rated currents up to 10 A
  • Single or dual-fuse holder
  • Fuses Ø 5 x 20 mm
  • 2-pole rocker switch
  • General purpose application
  • Optional earth line choke (E type)
  • Optional medical versions (B type)

Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 280
Product Name Compact Filtered Power Entry Module
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks; CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-3 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers
Power Line Filter Modules - 486-3-128-420-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details