Schaffner EMC Inc. IEC Filters FN284-2-06

Description
Schaffner FN284-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN284-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1230268 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1230268
IEC Filters 1230268
Schaffner FN284-2-06 IEC Filter

Schaffner FN284-2-06 IEC Filter

Supplier's Site
IEC Filters - 1704939 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704939
IEC Filters 1704939
Schaffner FN284-2-06 IEC Filter

Schaffner FN284-2-06 IEC Filter

Supplier's Site
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner - 18M1607 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner
18M1607
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner 18M1607
FILTER, 2A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 2A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230268 18M1607
Product Name IEC Filters Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details