Schaffner EMC Inc. Rfi Power Line Filter, 16A, 33Ma; Filter Applications Schaffner FN3258-16-45

Description
RFI POWER LINE FILTER, 16A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 16A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 16A, 33Ma; Filter Applications Schaffner - 93K7564 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 16A, 33Ma; Filter Applications Schaffner
93K7564
Rfi Power Line Filter, 16A, 33Ma; Filter Applications Schaffner 93K7564
RFI POWER LINE FILTER, 16A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 16A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93K7564
Product Name Rfi Power Line Filter, 16A, 33Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details