FN256-8-46 -- POWER LINE FILTER, 8A, 3.4MA; FILTER APPLICATIONS SCHAFFNER
Schaffner EMC Inc.Power Line Filter, 8A, 3.4Ma; Filter Applications SchaffnerFN256-8-46
Description
POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner
91F4396
Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner
91F4396
POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
EMI Filters and RFI Filters
Product Number
91F4396
Product Name
Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner