Schaffner EMC Inc. Power Line Filters FN2070-36-08

Description
Schaffner FN2070-36-08 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2070-36-08 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761162
Power Line Filters 7761162
Schaffner FN2070-36-08 EMI Filter

Schaffner FN2070-36-08 EMI Filter

Supplier's Site
Power Line Filters - 1705198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705198
Power Line Filters 1705198
Schaffner FN2070-36-08 EMI Filter

Schaffner FN2070-36-08 EMI Filter

Supplier's Site
Emi Power Line Filter, 36A, 867Ua; Filter Applications Schaffner - 30C9764 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 36A, 867Ua; Filter Applications Schaffner
30C9764
Emi Power Line Filter, 36A, 867Ua; Filter Applications Schaffner 30C9764
EMI POWER LINE FILTER, 36A, 867UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI POWER LINE FILTER, 36A, 867UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761162 30C9764
Product Name Power Line Filters Emi Power Line Filter, 36A, 867Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2003 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details