Schaffner EMC Inc. Power Line Filters FN2090-4-06

Description
Schaffner FN2090-4-06 EMI Filter
Request a Quote
Description
Schaffner FN2090-4-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 292969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
292969
Power Line Filters 292969
Schaffner FN2090-4-06 EMI Filter

Schaffner FN2090-4-06 EMI Filter

Supplier's Site
Power Line Filters - 1704920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704920
Power Line Filters 1704920
Schaffner FN2090-4-06 EMI Filter

Schaffner FN2090-4-06 EMI Filter

Supplier's Site
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 4 A - 70027266 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 4 A
70027266
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 4 A 70027266
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Fast-On Terminations 250 VAC Maximum Operating Voltage at 50/60 Hz DC to 400 Hz Operating Frequency –25 to +100°C Temperature Range Medical Version Available MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types MTBF: 1,100,000 Hours for 12 Amp Types MTBF: 517,000 Hours for 16 to 20 Amp Types

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).

  • Fast-On Terminations
  • 250 VAC Maximum Operating Voltage at 50/60 Hz
  • DC to 400 Hz Operating Frequency
  • –25 to +100°C Temperature Range
  • Medical Version Available
  • MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types
  • MTBF: 1,100,000 Hours for 12 Amp Types
  • MTBF: 517,000 Hours for 16 to 20 Amp Types
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 292969 70027266
Product Name Power Line Filters FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 4 A
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4204 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
IEC Filters - 2378652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details