Schaffner EMC Inc. Pem Filter 2 Fuse 1A Snap Fit; Product Range Schaffner FN286-1-06

Description
PEM FILTER 2 FUSE 1A SNAP FIT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 2 FUSE 1A SNAP FIT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 2 Fuse 1A Snap Fit; Product Range Schaffner - 87X8755 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 1A Snap Fit; Product Range Schaffner
87X8755
Pem Filter 2 Fuse 1A Snap Fit; Product Range Schaffner 87X8755
PEM FILTER 2 FUSE 1A SNAP FIT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PEM FILTER 2 FUSE 1A SNAP FIT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8755
Product Name Pem Filter 2 Fuse 1A Snap Fit; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details