Schaffner EMC Inc. Power Line Filters FN2010B-6-06

Description
Schaffner FN2010B-6-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010B-6-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 4558856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
4558856
Power Line Filters 4558856
Schaffner FN2010B-6-06 EMI Filter

Schaffner FN2010B-6-06 EMI Filter

Supplier's Site
Power Line Filters - 1705057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705057
Power Line Filters 1705057
Schaffner FN2010B-6-06 EMI Filter

Schaffner FN2010B-6-06 EMI Filter

Supplier's Site
Filter, 6A, Medical, Chassis Mount; Current Rating Schaffner - 83R9785 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Medical, Chassis Mount; Current Rating Schaffner
83R9785
Filter, 6A, Medical, Chassis Mount; Current Rating Schaffner 83R9785
FILTER, 6A, MEDICAL, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, MEDICAL, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner - 02J8236 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner
02J8236
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner 02J8236
POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558856 83R9785 02J8236
Product Name Power Line Filters Filter, 6A, Medical, Chassis Mount; Current Rating Schaffner Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details