Schaffner EMC Inc. Filter, 3 Phase, 160A; Current Rating Schaffner FN3256H-160-40

Description
FILTER, 3 PHASE, 160A; Current Rating:160A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
FILTER, 3 PHASE, 160A; Current Rating:160A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3 Phase, 160A; Current Rating Schaffner - 24W5213 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3 Phase, 160A; Current Rating Schaffner
24W5213
Filter, 3 Phase, 160A; Current Rating Schaffner 24W5213
FILTER, 3 PHASE, 160A; Current Rating:160A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

FILTER, 3 PHASE, 160A; Current Rating:160A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 3-Phase, 160A, 520Vac; Filter Applications Schaffner - 09J5246 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Phase, 160A, 520Vac; Filter Applications Schaffner
09J5246
Power Line Filter, 3-Phase, 160A, 520Vac; Filter Applications Schaffner 09J5246
POWER LINE FILTER, 3-PHASE, 160A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PHASE, 160A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24W5213
Product Name Filter, 3 Phase, 160A; Current Rating Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-150KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers