Schaffner EMC Inc. Power Line Filters FN2010-3-06

Description
Schaffner FN2010-3-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010-3-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192779
Power Line Filters 2192779
Schaffner FN2010-3-06 EMI Filter

Schaffner FN2010-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1704994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704994
Power Line Filters 1704994
Schaffner FN2010-3-06 EMI Filter

Schaffner FN2010-3-06 EMI Filter

Supplier's Site
Filter, 3A, Chassis; Current Rating Schaffner - 97K0064 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Chassis; Current Rating Schaffner
97K0064
Filter, 3A, Chassis; Current Rating Schaffner 97K0064
FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.1µF; Leakage Current Max:400µA; Product Range:FN2000 Series; SVHC:No SVHCRoHS Compliant: Yes

FILTER, 3A, CHASSIS; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.1µF; Leakage Current Max:400µA; Product Range:FN2000 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192779 97K0064
Product Name Power Line Filters Filter, 3A, Chassis; Current Rating Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details