Schaffner EMC Inc. Multi-Stage General Purpose EMI Filter FN 2060

Description
Rated currents from 1 to 30 A High differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
Datasheet
Description
Rated currents from 1 to 30 A High differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage General Purpose EMI Filter - FN 2060 - Schaffner EMC Inc.
Edison, NJ, USA
Multi-Stage General Purpose EMI Filter
FN 2060
Multi-Stage General Purpose EMI Filter FN 2060
Rated currents from 1 to 30 A High differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
  • Rated currents from 1 to 30 A
  • High differential and common-mode attenuation
  • Optional medical versions (B type)
  • Optional safety versions (A type)

Leakage current : 734 to 867 mA
Leakage current (A types) : 0.074 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : standard, high

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2060
Product Name Multi-Stage General Purpose EMI Filter
Filter Type Single Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
Power Line Filters - 2378742 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details