Schaffner EMC Inc. Power Line Filters FN3258-30-33

Description
Schaffner FN3258-30-33 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3258-30-33 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662664
Power Line Filters 7662664
Schaffner FN3258-30-33 EMC Filter

Schaffner FN3258-30-33 EMC Filter

Supplier's Site
Power Line Filters - 1705157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705157
Power Line Filters 1705157
Schaffner FN3258-30-33 EMC Filter

Schaffner FN3258-30-33 EMC Filter

Supplier's Site
Filter, 3 Phase, 30A; Current Rating Schaffner - 24W5219 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3 Phase, 30A; Current Rating Schaffner
24W5219
Filter, 3 Phase, 30A; Current Rating Schaffner 24W5219
FILTER, 3 PHASE, 30A; Current Rating:30A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, 3 PHASE, 30A; Current Rating:30A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662664 24W5219
Product Name Power Line Filters Filter, 3 Phase, 30A; Current Rating Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
 - IP4254CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers