Schaffner EMC Inc. Power Line Filters FN2010-12-06

Description
Schaffner FN2010-12-06 EMI Filter
Request a Quote
Description
Schaffner FN2010-12-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8817231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8817231
Power Line Filters 8817231
Schaffner FN2010-12-06 EMI Filter

Schaffner FN2010-12-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner - 66F8737 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner
66F8737
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner 66F8737
EMI POWER LINE FILTER, 12A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8817231 66F8737
Product Name Power Line Filters Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details