Schaffner EMC Inc. Power Line Filters FN332Z-6-05

Description
Schaffner FN332Z-6-05 EMI Filter
Request a Quote
Description
Schaffner FN332Z-6-05 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2170729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170729
Power Line Filters 2170729
Schaffner FN332Z-6-05 EMI Filter

Schaffner FN332Z-6-05 EMI Filter

Supplier's Site
Power Line Filter, 1-Phase, 7.3A, 250Vac; Filter Applications Schaffner - 42J9593 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 7.3A, 250Vac; Filter Applications Schaffner
42J9593
Power Line Filter, 1-Phase, 7.3A, 250Vac; Filter Applications Schaffner 42J9593
POWER LINE FILTER, 1-PHASE, 7.3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:7.3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 7.3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:7.3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2170729 42J9593
Product Name Power Line Filters Power Line Filter, 1-Phase, 7.3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers