Schaffner EMC Inc. Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner FN2070B-6-06

Description
FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner - 97H8317 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner
97H8317
Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner 97H8317
FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 97H8317
Product Name Filter, 1-Phase, 6A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details