Schaffner EMC Inc. Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner FN2010-30-08

Description
EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Description
EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner - 66F8740 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner
66F8740
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner 66F8740
EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F8740
Product Name Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details