Schaffner EMC Inc. Power Line Filter, 3 Phase, 80A, 760Vac; Filter Applications Schaffner FN3288HVIT-80-34-C43-R60

Description
POWER LINE FILTER, 3 PHASE, 80A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 80A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 80A, 760Vac; Filter Applications Schaffner - 94AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 80A, 760Vac; Filter Applications Schaffner
94AC4221
Power Line Filter, 3 Phase, 80A, 760Vac; Filter Applications Schaffner 94AC4221
POWER LINE FILTER, 3 PHASE, 80A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 80A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC4221
Product Name Power Line Filter, 3 Phase, 80A, 760Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701349 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filter Modules - 486-3-137-008-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details