Schaffner EMC Inc. Power Line Filters FN343-10-05

Description
Schaffner FN343-10-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN343-10-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1230448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1230448
Power Line Filters 1230448
Schaffner FN343-10-05 EMI Filter

Schaffner FN343-10-05 EMI Filter

Supplier's Site
Power Line Filters - 1704945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704945
Power Line Filters 1704945
Schaffner FN343-10-05 EMI Filter

Schaffner FN343-10-05 EMI Filter

Supplier's Site
Filter, 10A, 2-Stage, Chassis; Current Rating Schaffner - 96K9986 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, 2-Stage, Chassis; Current Rating Schaffner
96K9986
Filter, 10A, 2-Stage, Chassis; Current Rating Schaffner 96K9986
FILTER, 10A, 2-STAGE, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:270µH; Capacitance:0.1µF; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 10A, 2-STAGE, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:270µH; Capacitance:0.1µF; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1 Phase, 10A, 250Vac; Voltage Rating Schaffner - 11B3084 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250Vac; Voltage Rating Schaffner
11B3084
Power Line Filter, 1 Phase, 10A, 250Vac; Voltage Rating Schaffner 11B3084
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN343 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:270µH; Leakage Current Max:340µA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FN343 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:270µH; Leakage Current Max:340µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230448 96K9986 11B3084
Product Name Power Line Filters Filter, 10A, 2-Stage, Chassis; Current Rating Schaffner Power Line Filter, 1 Phase, 10A, 250Vac; Voltage Rating Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQB020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
4 suppliers
Common Mode Choke, 4.3Mh, 40A, 1-Phase; Dc Current Rating Schurter - 53AJ8401 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 40 amps
View Details
IEC Filters - 2378665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details