Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN284E-1-06

Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 86R8542 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
86R8542
Power Entry Module; Connector Type Schaffner 86R8542
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R8542
Product Name Power Entry Module; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details