Schaffner EMC Inc. IEC Filters FN261-4-06

Description
Schaffner FN261-4-06 IEC Filter
Request a Quote
Description
Schaffner FN261-4-06 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4560944 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4560944
IEC Filters 4560944
Schaffner FN261-4-06 IEC Filter

Schaffner FN261-4-06 IEC Filter

Supplier's Site
IEC Filters - 1705064 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705064
IEC Filters 1705064
Schaffner FN261-4-06 IEC Filter

Schaffner FN261-4-06 IEC Filter

Supplier's Site
Filter, Emi, 4.6A, 250Vac, Qc; Product Range Schaffner - 93X4232 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 4.6A, 250Vac, Qc; Product Range Schaffner
93X4232
Filter, Emi, 4.6A, 250Vac, Qc; Product Range Schaffner 93X4232
FILTER, EMI, 4.6A, 250VAC, QC; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

FILTER, EMI, 4.6A, 250VAC, QC; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4560944 93X4232
Product Name IEC Filters Filter, Emi, 4.6A, 250Vac, Qc; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660118 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details